STMicroelectronics, Inc. Logic - Logic - Latches - 74VHC16373TTR 74VHC16373TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 766044-74VHC16373TTR Series: 74VHC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 766044-74VHC16373TTR Series: 74VHC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHC16373TTR
766044-74VHC16373TTR
Logic - Logic - Latches - 74VHC16373TTR 766044-74VHC16373TTR
Manufacturer: STMicroelectronics Win Source Part Number: 766044-74VHC16373TTR Series: 74VHC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 766044-74VHC16373TTR
Series: 74VHC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 5ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 74VHC16373TTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHC16373TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHC16373TTR
Integrated Circuits (ICs) - Logic - Latches 74VHC16373TTR
IC LATCH 16-BIT D 48-TSSOP

IC LATCH 16-BIT D 48-TSSOP

Supplier's Site
Latches - 74VHC16373TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 766044-74VHC16373TTR 74VHC16373TTR-ND 74VHC16373TTR 74VHC16373TTR
Product Name Logic - Logic - Latches - 74VHC16373TTR Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA
Propagation Delay 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 9308PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
2 suppliers
Logic Family / Base Number Nexperia - 15AC5771 - Newark, An Avnet Company
Specs
Propagation Delay 17 ns
Package Type SOIC; SOIC
Number of Pins 16
View Details
Octal Latched Transceiver - 74FCT543ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details