Manufacturer: STMicroelectronics
Win Source Part Number: 765942-74LVX594MTR
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER 8-BIT 16-SOIC
IC SHIFT REGISTER 8-BIT 16-SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 765942-74LVX594MTR | 74LVX594MTR-ND | 74LVX594MTR | 74LVX594MTR | 74LVX594MTR |
| Product Name | Logic - Logic - Shift Registers - 74LVX594MTR | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | |
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Number of units in IC | 1 |