STMicroelectronics, Inc. Logic - Logic - Latches - 74LVQ573MTR 74LVQ573MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765829-74LVQ573MTR Series: 74LVQ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 5.8ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765829-74LVQ573MTR Series: 74LVQ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 5.8ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVQ573MTR
765829-74LVQ573MTR
Logic - Logic - Latches - 74LVQ573MTR 765829-74LVQ573MTR
Manufacturer: STMicroelectronics Win Source Part Number: 765829-74LVQ573MTR Series: 74LVQ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 5.8ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765829-74LVQ573MTR
Series: 74LVQ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 5.8ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74LVQ573MTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVQ573MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVQ573MTR
Integrated Circuits (ICs) - Logic - Latches 74LVQ573MTR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - 74LVQ573MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVQ573MTR
Logic - Latches 74LVQ573MTR
IC DTYPE LATCH 3-ST OCTAL 20SOP

IC DTYPE LATCH 3-ST OCTAL 20SOP

Supplier's Site Datasheet
Latches - 74LVQ573MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 765829-74LVQ573MTR 74LVQ573MTR-ND 74LVQ573MTR 74LVQ573MTR 74LVQ573MTR
Product Name Logic - Logic - Latches - 74LVQ573MTR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 5.8 ns 5.8 ns 5.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259D/S400118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573BQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details