STMicroelectronics Buffers, Drivers, Receivers, Transceivers 74LCX646MTR

Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX646MTR is a low voltage CMOS octal bus transceiver and register with 3-state outputs, designed for high-speed and low-power applications. It operates within a voltage range of 2.0V to 3.6V and is compatible with 5V signal environments, making it suitable for interfacing with various systems. The device features a maximum propagation delay of 7.0 ns at 3V and can drive outputs with a minimum current of 24mA. It includes power-down protection for inputs and outputs, ensuring reliability in various conditions. The transceiver supports multiplexed data transmission from input buses or internal registers, with control pins for enabling and directing data flow. It is pin and function compatible with the 74 series 646, and its latch-up performance exceeds 500mA. The device also boasts ESD protection greater than 2000V, enhancing its durability in sensitive applications. This product is ideal for engineers seeking a robust solution for bus communication in low voltage environments.

Datasheet Summary
Powered by GS/AI

The 74LCX646MTR is a low voltage CMOS octal bus transceiver and register with 3-state outputs, designed for high-speed and low-power applications. It operates within a voltage range of 2.0V to 3.6V and is compatible with 5V signal environments, making it suitable for interfacing with various systems. The device features a maximum propagation delay of 7.0 ns at 3V and can drive outputs with a minimum current of 24mA. It includes power-down protection for inputs and outputs, ensuring reliability in various conditions. The transceiver supports multiplexed data transmission from input buses or internal registers, with control pins for enabling and directing data flow. It is pin and function compatible with the 74 series 646, and its latch-up performance exceeds 500mA. The device also boasts ESD protection greater than 2000V, enhancing its durability in sensitive applications. This product is ideal for engineers seeking a robust solution for bus communication in low voltage environments.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LCX646MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX646MTR
Buffers, Drivers, Receivers, Transceivers 74LCX646MTR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74LCX646MTR
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details