STMicroelectronics Logic - Logic - Flip Flops - 74HC74TTR 74HC74TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 744001-74HC74TTR Manufacturer Homepage: www.st.com Reference case: TSSOP Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 744001-74HC74TTR Manufacturer Homepage: www.st.com Reference case: TSSOP Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC74TTR
744001-74HC74TTR
Logic - Logic - Flip Flops - 74HC74TTR 744001-74HC74TTR
Manufacturer: STMicroelectronics Win Source Part Number: 744001-74HC74TTR Manufacturer Homepage: www.st.com Reference case: TSSOP Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 744001-74HC74TTR
Manufacturer Homepage: www.st.com
Reference case: TSSOP
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 744001-74HC74TTR
Product Name Logic - Logic - Flip Flops - 74HC74TTR
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers