Rochester Electronics Logic - Flip Flops 74ABT821DB,112

Description
IC FF D-TYPE SNGL 10BIT 24SSOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ABT821DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT821DB,112
Logic - Flip Flops 74ABT821DB,112
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ABT821DB,112
Product Name Logic - Flip Flops
fMAX 185 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS379FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details