Manufacturer: STMicroelectronics
Win Source Part Number: 123615-74ACT32MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quad 2-Input OR Gate, CMOS, SOP-14, 5V, 10ns PD Product overview: 74ACT32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT32MTR can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 123615-74ACT32MTR | 705-74ACT32MTR | 497-7088-2-ND | 74ACT32MTR | 74ACT32MTR | 74ACT32MTR |
| Product Name | Logic - Logic - Gates and Inverters - 74ACT32MTR | Quad 5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR; OR GATE | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 10 ns | 9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |