STMicroelectronics, Inc. Shift Registers 74AC299MTR

Description
Shift Shift Register 1 Element 8 Bit 20-SO
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-7074-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-7074-2-ND
Shift Registers 497-7074-2-ND
Shift Shift Register 1 Element 8 Bit 20-SO

Shift Shift Register 1 Element 8 Bit 20-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74AC299MTR - 1130367-74AC299MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AC299MTR
1130367-74AC299MTR
Logic - Logic - Shift Registers - 74AC299MTR 1130367-74AC299MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1130367-74AC299MTR Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74AC299 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1130367-74AC299MTR
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC299
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - 74AC299MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AC299MTR
Integrated Circuits (ICs) - Logic - Shift Registers 74AC299MTR
IC SHIFT REG 8-BIT PIPO 20-SOIC

IC SHIFT REG 8-BIT PIPO 20-SOIC

Supplier's Site
Logic - Shift Registers - 74AC299MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AC299MTR
Logic - Shift Registers 74AC299MTR
IC SHIFT REG 8-BIT PIPO 20-SOIC

IC SHIFT REG 8-BIT PIPO 20-SOIC

Supplier's Site Datasheet
Shift Registers - 74AC299MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AC299MTR
Shift Registers 74AC299MTR
Shift Shift Register 1 Element 8 Bit 20-SO

Shift Shift Register 1 Element 8 Bit 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-7074-2-ND 1130367-74AC299MTR 74AC299MTR 74AC299MTR 74AC299MTR
Product Name Shift Registers Logic - Logic - Shift Registers - 74AC299MTR Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Universal Universal Universal
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595PW/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers