Texas Instruments CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD54HC597F3A

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HC597F3A is a high-speed CMOS 8-bit shift register with input storage, designed for applications requiring efficient data handling. It features an 8-flip-flop input register and an 8-bit parallel-in/serial-in, serial-out shift register, allowing for both parallel loading and serial shifting of data. The device operates over a wide temperature range of -55°C to 125°C and is pin-compatible with LSTTL 597 devices, making it suitable for various applications. This shift register supports asynchronous parallel loading and synchronous shifting, controlled by individual clock signals. It has buffered inputs and offers significant power reduction compared to LSTTL logic ICs. The device can operate at supply voltages from 2V to 6V for HC types, and 4.5V to 5.5V for HCT types, ensuring compatibility with different logic levels. The CD54HC597F3A is housed in a 16-lead CERDIP package, making it suitable for various circuit designs.

Datasheet Summary
Powered by GS/AI

The CD54HC597F3A is a high-speed CMOS 8-bit shift register with input storage, designed for applications requiring efficient data handling. It features an 8-flip-flop input register and an 8-bit parallel-in/serial-in, serial-out shift register, allowing for both parallel loading and serial shifting of data. The device operates over a wide temperature range of -55°C to 125°C and is pin-compatible with LSTTL 597 devices, making it suitable for various applications. This shift register supports asynchronous parallel loading and synchronous shifting, controlled by individual clock signals. It has buffered inputs and offers significant power reduction compared to LSTTL logic ICs. The device can operate at supply voltages from 2V to 6V for HC types, and 4.5V to 5.5V for HCT types, ensuring compatibility with different logic levels. The CD54HC597F3A is housed in a 16-lead CERDIP package, making it suitable for various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD54HC597F3A - Texas Instruments
Dallas, TX, United States
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD54HC597F3A
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD54HC597F3A
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HC597F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HC597F3A
HIGH SPEED CMOS LOGIC 8-BIT SHIF

HIGH SPEED CMOS LOGIC 8-BIT SHIF

Supplier's Site
Shift Registers - CD54HC597F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC597F3A
Shift Registers CD54HC597F3A
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD54HC597F3A CD54HC597F3A CD54HC597F3A
Product Name CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details