STMicroelectronics, Inc. Logic - Latches 74AC16373TTR

Description
IC LATCH 16BIT DTYPE 48TSSOP
Datasheet
Description
IC LATCH 16BIT DTYPE 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74AC16373TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC16373TTR
Logic - Latches 74AC16373TTR
IC LATCH 16BIT DTYPE 48TSSOP

IC LATCH 16BIT DTYPE 48TSSOP

Supplier's Site Datasheet
Latches - 74AC16373TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74AC16373TTR 74AC16373TTR
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373PW-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
Latches - 1727-6108-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details