Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT2373ZQATQ

Description
Fast CMOS Octal Transparent Latch
Request a Quote Datasheet
Description
Fast CMOS Octal Transparent Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QS74FCT2373ZQATQ - Rochester Electronics
Newburyport, MA, United States
Fast CMOS Octal Transparent Latch

Fast CMOS Octal Transparent Latch

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2373ZQATQ
Integrated Circuits (ICs) - Logic - Latches QS74FCT2373ZQATQ
OCTAL TRANSPARENT LATCH

OCTAL TRANSPARENT LATCH

Supplier's Site
Latches - QS74FCT2373ZQATQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number QS74FCT2373ZQATQ QS74FCT2373ZQATQ QS74FCT2373ZQATQ
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Latches - 74LVCH162373ADL,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AC373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details