Bipolar (BJT) Transistor NPN 250V 17A 25MHz 220W Through Hole TO-264
TRANS NPN 250V 17A TO264
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-6959-5-ND | 2STC5949 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |