Infineon Technologies AG Diode Arrays BAT240AE6433HTMA1

Description
Diode Array 1 Pair Series Connection Schottky 240V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 240V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT240AE6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 240V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 240V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
240V 400MA SOT23 Diode and Rectifier
286-BAT240AE6433HTMA1
240V 400MA SOT23 Diode and Rectifier 286-BAT240AE6433HTMA1
DIODE ARR SCHOT 240V 400MA SOT23 Product overview: BAT240AE6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT240AE6433HTMA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 240V 400MA SOT23 Product overview: BAT240AE6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT240AE6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT240AE6433HTMA1 - 129156-BAT240AE6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT240AE6433HTMA1
129156-BAT240AE6433HTMA1
Diodes, Rectifiers - Arrays - BAT240AE6433HTMA1 129156-BAT240AE6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 129156-BAT240AE6433H TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 240V Voltage - Forward (Vf) (Max) @ If: 900mV @ 400mA Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 400mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 129156-BAT240AE6433HTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 240V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT240AE6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT240AE6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT240AE6433HTMA1
DIODE ARR SCHOT 240V 400MA SOT23

DIODE ARR SCHOT 240V 400MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAT240AE6433HTMA1TR-ND 286-BAT240AE6433HTMA1 129156-BAT240AE6433HTMA1 BAT240AE6433HTMA1
Product Name Diode Arrays 240V 400MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAT240AE6433HTMA1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) PG-SOT23-3
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data