STILL GmbH Mobile Robots

Description
The STILL AXH 10 is a robust and versatile solution designed for dynamic mixed transport in industrial automation. It offers a range of standout features and capabilities that make it an excellent choice for various applications. One of its key strengths is its ability to ensure safe load transport, including flexible loading, thanks to position detection via a camera system. This feature enables precise and reliable placement of loads, enhancing overall operational efficiency. Efficiency in long-distance transport is another standout feature of the AXH 10. Equipped with obstacle circumnavigation capabilities, this mobile robot can navigate around obstacles, ensuring smooth and uninterrupted transportation over extended distances. This capability reduces the need for manual intervention and optimizes the overall transport process. The AXH 10 provides smart commissioning tools that cater to individual hall layouts. This flexibility allows for seamless integration into diverse industrial environments. The system can adapt to specific layouts, ensuring a customized and efficient automation solution. This level of adaptability is particularly valuable when implementing the AXH 10 in existing facilities or unique setups. The AXH 10 is classified as an Autonomous Mobile Robot (AMR), which further enhances its capabilities. AMRs are designed to operate independently, without the need for external guidance or fixed infrastructure. This autonomy enables the AXH 10 to navigate and perform tasks efficiently, contributing to increased productivity and flexibility in industrial automation scenarios. In terms of specifications, the AXH 10 offers a range of features that make it a unique option for industrial automation. It is capable of handling a capacity of 1 ton, providing ample capability for transporting various loads. The AXH 10 achieves a maximum speed of 2.2 m/s, ensuring swift and efficient transport operations. With a minimum 90° pick and drop time of 45 seconds, it offers efficient load handling. During loading, the surrounding area can be adjusted by the AXH 10, allowing for deviation of load placement by +/- 30 cm. This adaptability ensures precise loading operations, accommodating specific requirements and improving overall safety. Additionally, the AXH 10 requires a minimum working aisle width (Ast) of 2.8 m for 90° loading, providing the necessary space for maneuverability and seamless integration into existing layouts. These specialized features and specifications make the STILL AXH 10 an exceptional option for industrial automation. Its robustness, flexible loading capabilities, obstacle circumnavigation, and smart commissioning tools set it apart. With its AMR classification and capacity for long-distance transport, the AXH 10 offers a comprehensive solution for flexible load handling with trolleys and pallet transport. Its adaptability, speed, and precision make it an ideal choice for optimizing material handling processes in diverse industrial settings.
Description
The STILL AXH 10 is a robust and versatile solution designed for dynamic mixed transport in industrial automation. It offers a range of standout features and capabilities that make it an excellent choice for various applications. One of its key strengths is its ability to ensure safe load transport, including flexible loading, thanks to position detection via a camera system. This feature enables precise and reliable placement of loads, enhancing overall operational efficiency. Efficiency in long-distance transport is another standout feature of the AXH 10. Equipped with obstacle circumnavigation capabilities, this mobile robot can navigate around obstacles, ensuring smooth and uninterrupted transportation over extended distances. This capability reduces the need for manual intervention and optimizes the overall transport process. The AXH 10 provides smart commissioning tools that cater to individual hall layouts. This flexibility allows for seamless integration into diverse industrial environments. The system can adapt to specific layouts, ensuring a customized and efficient automation solution. This level of adaptability is particularly valuable when implementing the AXH 10 in existing facilities or unique setups. The AXH 10 is classified as an Autonomous Mobile Robot (AMR), which further enhances its capabilities. AMRs are designed to operate independently, without the need for external guidance or fixed infrastructure. This autonomy enables the AXH 10 to navigate and perform tasks efficiently, contributing to increased productivity and flexibility in industrial automation scenarios. In terms of specifications, the AXH 10 offers a range of features that make it a unique option for industrial automation. It is capable of handling a capacity of 1 ton, providing ample capability for transporting various loads. The AXH 10 achieves a maximum speed of 2.2 m/s, ensuring swift and efficient transport operations. With a minimum 90° pick and drop time of 45 seconds, it offers efficient load handling. During loading, the surrounding area can be adjusted by the AXH 10, allowing for deviation of load placement by +/- 30 cm. This adaptability ensures precise loading operations, accommodating specific requirements and improving overall safety. Additionally, the AXH 10 requires a minimum working aisle width (Ast) of 2.8 m for 90° loading, providing the necessary space for maneuverability and seamless integration into existing layouts. These specialized features and specifications make the STILL AXH 10 an exceptional option for industrial automation. Its robustness, flexible loading capabilities, obstacle circumnavigation, and smart commissioning tools set it apart. With its AMR classification and capacity for long-distance transport, the AXH 10 offers a comprehensive solution for flexible load handling with trolleys and pallet transport. Its adaptability, speed, and precision make it an ideal choice for optimizing material handling processes in diverse industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots -  - STILL GmbH
Hamburg, Germany
Mobile Robots
Mobile Robots
The STILL AXH 10 is a robust and versatile solution designed for dynamic mixed transport in industrial automation. It offers a range of standout features and capabilities that make it an excellent choice for various applications. One of its key strengths is its ability to ensure safe load transport, including flexible loading, thanks to position detection via a camera system. This feature enables precise and reliable placement of loads, enhancing overall operational efficiency. Efficiency in long-distance transport is another standout feature of the AXH 10. Equipped with obstacle circumnavigation capabilities, this mobile robot can navigate around obstacles, ensuring smooth and uninterrupted transportation over extended distances. This capability reduces the need for manual intervention and optimizes the overall transport process. The AXH 10 provides smart commissioning tools that cater to individual hall layouts. This flexibility allows for seamless integration into diverse industrial environments. The system can adapt to specific layouts, ensuring a customized and efficient automation solution. This level of adaptability is particularly valuable when implementing the AXH 10 in existing facilities or unique setups. The AXH 10 is classified as an Autonomous Mobile Robot (AMR), which further enhances its capabilities. AMRs are designed to operate independently, without the need for external guidance or fixed infrastructure. This autonomy enables the AXH 10 to navigate and perform tasks efficiently, contributing to increased productivity and flexibility in industrial automation scenarios. In terms of specifications, the AXH 10 offers a range of features that make it a unique option for industrial automation. It is capable of handling a capacity of 1 ton, providing ample capability for transporting various loads. The AXH 10 achieves a maximum speed of 2.2 m/s, ensuring swift and efficient transport operations. With a minimum 90° pick and drop time of 45 seconds, it offers efficient load handling. During loading, the surrounding area can be adjusted by the AXH 10, allowing for deviation of load placement by +/- 30 cm. This adaptability ensures precise loading operations, accommodating specific requirements and improving overall safety. Additionally, the AXH 10 requires a minimum working aisle width (Ast) of 2.8 m for 90° loading, providing the necessary space for maneuverability and seamless integration into existing layouts. These specialized features and specifications make the STILL AXH 10 an exceptional option for industrial automation. Its robustness, flexible loading capabilities, obstacle circumnavigation, and smart commissioning tools set it apart. With its AMR classification and capacity for long-distance transport, the AXH 10 offers a comprehensive solution for flexible load handling with trolleys and pallet transport. Its adaptability, speed, and precision make it an ideal choice for optimizing material handling processes in diverse industrial settings.

The STILL AXH 10 is a robust and versatile solution designed for dynamic mixed transport in industrial automation. It offers a range of standout features and capabilities that make it an excellent choice for various applications. One of its key strengths is its ability to ensure safe load transport, including flexible loading, thanks to position detection via a camera system. This feature enables precise and reliable placement of loads, enhancing overall operational efficiency.
Efficiency in long-distance transport is another standout feature of the AXH 10. Equipped with obstacle circumnavigation capabilities, this mobile robot can navigate around obstacles, ensuring smooth and uninterrupted transportation over extended distances. This capability reduces the need for manual intervention and optimizes the overall transport process.
The AXH 10 provides smart commissioning tools that cater to individual hall layouts. This flexibility allows for seamless integration into diverse industrial environments. The system can adapt to specific layouts, ensuring a customized and efficient automation solution. This level of adaptability is particularly valuable when implementing the AXH 10 in existing facilities or unique setups.
The AXH 10 is classified as an Autonomous Mobile Robot (AMR), which further enhances its capabilities. AMRs are designed to operate independently, without the need for external guidance or fixed infrastructure. This autonomy enables the AXH 10 to navigate and perform tasks efficiently, contributing to increased productivity and flexibility in industrial automation scenarios.
In terms of specifications, the AXH 10 offers a range of features that make it a unique option for industrial automation. It is capable of handling a capacity of 1 ton, providing ample capability for transporting various loads. The AXH 10 achieves a maximum speed of 2.2 m/s, ensuring swift and efficient transport operations. With a minimum 90° pick and drop time of 45 seconds, it offers efficient load handling.
During loading, the surrounding area can be adjusted by the AXH 10, allowing for deviation of load placement by +/- 30 cm. This adaptability ensures precise loading operations, accommodating specific requirements and improving overall safety. Additionally, the AXH 10 requires a minimum working aisle width (Ast) of 2.8 m for 90° loading, providing the necessary space for maneuverability and seamless integration into existing layouts.
These specialized features and specifications make the STILL AXH 10 an exceptional option for industrial automation. Its robustness, flexible loading capabilities, obstacle circumnavigation, and smart commissioning tools set it apart. With its AMR classification and capacity for long-distance transport, the AXH 10 offers a comprehensive solution for flexible load handling with trolleys and pallet transport. Its adaptability, speed, and precision make it an ideal choice for optimizing material handling processes in diverse industrial settings.

Supplier's Site

Technical Specifications

  STILL GmbH
Product Category Robots
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details