The FF0126BBCEEA01 is a low-profile emergency stop switch with a 30mm cap and DPST contacts, featuring a behind-panel depth of 13.6mm and solder lug terminals. It operates with twist or pull-to-reset mechanisms and meets IP65/IP67 ratings per IEC 60529 at the front panel. The switch has a resistive load rating of 0.5A at 24V DC, an insulation voltage of 36V DC, and a mechanical and electrical life of 100,000 operations minimum. Its contact resistance is 50 milliohms maximum, insulation resistance is 100 megohms minimum at 500V DC, and it complies with UL508, EN 60947-5-1, and EN 60947-5-5 standards. The actuator is made of glass fiber reinforced polyester, the housing of glass fiber reinforced polyamide, and contacts of gold-plated silver alloy copper. Operating temperature ranges from -25°C to +60°C, with shock durability rated at 1,000m/s². Mounting torque is 785mN•m, and soldering must not exceed 390°C for 4 seconds.
SW E-STOP TWIST RESET 500MA 24V
LOW PROFILE EMERGENCY STOP SWITCH
E-STOP SWITCH, DPST-NC, 0.5A, 24VDC; Contact Configuration:DPST-N
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | FF0126BBCEEA01 | UNKNOWN | 2300-FF0126BBCEEA01 | 75AH8786 |
| Product Name | Low Profile Emergency Stop Switch | Emergency Stop (E-Stop) Switches | E-Stop Switches | E-Stop Switch, Dpst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches |
| Actuation Type | Pushbutton | Pushbutton | ||
| Switch Type | Electrical | |||
| Maximum Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps |