The FF0126BACEEA01 is a double-pole single-throw emergency stop switch with a 30mm diameter actuator cap, designed for high-density panel mounting with a behind-panel depth of 13.6mm. It features twist or pull-to-reset operation, meets IP65/IP67 protection per IEC 60529 at the front panel, and uses solder lug terminals. The switch has a resistive load rating of 0.5A at 24V DC, a rated insulation voltage of 36V DC, and operates reliably for a minimum of 100,000 electrical and mechanical operations. Contact resistance is ≤50 milliohms, and insulation resistance is ≥100 megohms at 500V DC. It is rated for an operating temperature range of -25°C to +60°C and complies with UL508, EN 60947-5-1, and EN 60947-5-5 standards. The actuator and housing are constructed from glass fiber reinforced polyester and polyamide, respectively, with gold-plated silver alloy copper contacts. A mounting torque of 785mN•m is required for secure panel installation.
SW E-STOP TWIST RESET 500MA 24V
LOW PROFILE EMERGENCY STOP SWITCH
E-STOP SWITCH, DPST-NC, 0.5A, 24VDC; Contact Configuration:DPST-N
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | FF0126BACEEA01 | UNKNOWN | 2300-FF0126BACEEA01 | 75AH8784 |
| Product Name | Low Profile Emergency Stop Switch | Emergency Stop (E-Stop) Switches | E-Stop Switches | E-Stop Switch, Dpst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches |
| Actuation Type | Pushbutton | Pushbutton | ||
| Switch Type | Electrical | |||
| Maximum Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps |