steute Wireless Tilting Sensor RF RW-NET

Description
For the monitoring of small load carriers (SLC) in FILO or FIFO racks, steute has developed a wireless tilting sensor. Thanks to a universal bracket to suit roller conveyors from different leading manufacturers, the sensor can be mounted quickly and easily, as well as integrated in existing rack systems. Highlights Intelligent sensor for the monitoring of SLC on roller conveyors Maximum flexibility due to simple mounting and removal without need for tools Universal bracket for roller conveyors from different manufacturers Configurable transmission intervals Automatic position detection at installation point The sensor can be mounted and fixed without the need for tools on roller conveyors or racks from different leading manufacturers (Bito, Item, SSI Schäfer, Trilogiq, …) using a bracket system developed especially for this purpose. Inside its bracket, the wireless tilting sensor can be turned by 90° and moved around, facilitating positioning in precisely the right direction. The sensors are self-monitoring in order to guarantee maximum process safety. Inside the device itself, the position of the rocker is monitored by an integrated sensor. There is thus no electromechanical actuator which interacts with a switching insert like in a traditional limit switch. This has the advantage of facilitating not only non-contact detection, making the device free of wear and tear, but also online configuration and parametrisation. In this way the sensor can be adapted to changing conditions without any mechanical intervention. The high scalability of the wireless system means that the occupancy status of hundreds of roller conveyor slots can be recorded in real time.
Description
For the monitoring of small load carriers (SLC) in FILO or FIFO racks, steute has developed a wireless tilting sensor. Thanks to a universal bracket to suit roller conveyors from different leading manufacturers, the sensor can be mounted quickly and easily, as well as integrated in existing rack systems. Highlights Intelligent sensor for the monitoring of SLC on roller conveyors Maximum flexibility due to simple mounting and removal without need for tools Universal bracket for roller conveyors from different manufacturers Configurable transmission intervals Automatic position detection at installation point The sensor can be mounted and fixed without the need for tools on roller conveyors or racks from different leading manufacturers (Bito, Item, SSI Schäfer, Trilogiq, …) using a bracket system developed especially for this purpose. Inside its bracket, the wireless tilting sensor can be turned by 90° and moved around, facilitating positioning in precisely the right direction. The sensors are self-monitoring in order to guarantee maximum process safety. Inside the device itself, the position of the rocker is monitored by an integrated sensor. There is thus no electromechanical actuator which interacts with a switching insert like in a traditional limit switch. This has the advantage of facilitating not only non-contact detection, making the device free of wear and tear, but also online configuration and parametrisation. In this way the sensor can be adapted to changing conditions without any mechanical intervention. The high scalability of the wireless system means that the occupancy status of hundreds of roller conveyor slots can be recorded in real time.

Suppliers

Company
Product
Description
Supplier Links
Wireless Tilting Sensor - RF RW-NET - steute
Ridgefield, CT, USA
Wireless Tilting Sensor
RF RW-NET
Wireless Tilting Sensor RF RW-NET
For the monitoring of small load carriers (SLC) in FILO or FIFO racks, steute has developed a wireless tilting sensor. Thanks to a universal bracket to suit roller conveyors from different leading manufacturers, the sensor can be mounted quickly and easily, as well as integrated in existing rack systems. Highlights Intelligent sensor for the monitoring of SLC on roller conveyors Maximum flexibility due to simple mounting and removal without need for tools Universal bracket for roller conveyors from different manufacturers Configurable transmission intervals Automatic position detection at installation point The sensor can be mounted and fixed without the need for tools on roller conveyors or racks from different leading manufacturers (Bito, Item, SSI Schäfer, Trilogiq, …) using a bracket system developed especially for this purpose. Inside its bracket, the wireless tilting sensor can be turned by 90° and moved around, facilitating positioning in precisely the right direction. The sensors are self-monitoring in order to guarantee maximum process safety. Inside the device itself, the position of the rocker is monitored by an integrated sensor. There is thus no electromechanical actuator which interacts with a switching insert like in a traditional limit switch. This has the advantage of facilitating not only non-contact detection, making the device free of wear and tear, but also online configuration and parametrisation. In this way the sensor can be adapted to changing conditions without any mechanical intervention. The high scalability of the wireless system means that the occupancy status of hundreds of roller conveyor slots can be recorded in real time.

For the monitoring of small load carriers (SLC) in FILO or FIFO racks, steute has developed a wireless tilting sensor. Thanks to a universal bracket to suit roller conveyors from different leading manufacturers, the sensor can be mounted quickly and easily, as well as integrated in existing rack systems.

Highlights

  • Intelligent sensor for the monitoring of SLC on roller conveyors
  • Maximum flexibility due to simple mounting and removal without need for tools
  • Universal bracket for roller conveyors from different manufacturers
  • Configurable transmission intervals
  • Automatic position detection at installation point

The sensor can be mounted and fixed without the need for tools on roller conveyors or racks from different leading manufacturers (Bito, Item, SSI Schäfer, Trilogiq, …) using a bracket system developed especially for this purpose. Inside its bracket, the wireless tilting sensor can be turned by 90° and moved around, facilitating positioning in precisely the right direction. The sensors are self-monitoring in order to guarantee maximum process safety.

Inside the device itself, the position of the rocker is monitored by an integrated sensor. There is thus no electromechanical actuator which interacts with a switching insert like in a traditional limit switch. This has the advantage of facilitating not only non-contact detection, making the device free of wear and tear, but also online configuration and parametrisation. In this way the sensor can be adapted to changing conditions without any mechanical intervention.

The high scalability of the wireless system means that the occupancy status of hundreds of roller conveyor slots can be recorded in real time.

Supplier's Site

Technical Specifications

  steute
Product Category Tilt Sensors
Product Number RF RW-NET
Product Name Wireless Tilting Sensor
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-075-000-1110-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-090-1-SC00-V02-AW - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 90 degrees
View Details
Inclinometers - 1882-1073782-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details