OMEGA Engineering, Inc. Radio Telemetry System RT400

Description
RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations. The RT400 system enables remote data acquisition from sensors without hard-wiring. The RT400 transmitter easily interfaces with any resistor or strain gage based sensor and converts the sampled analog signal to digital code. This code is sent to the receiver, via FM radio transmission, where the original analog signal is reconstructed and a scaled output signal is produced.
Datasheet
Description
RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations. The RT400 system enables remote data acquisition from sensors without hard-wiring. The RT400 transmitter easily interfaces with any resistor or strain gage based sensor and converts the sampled analog signal to digital code. This code is sent to the receiver, via FM radio transmission, where the original analog signal is reconstructed and a scaled output signal is produced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Telemetry System - RT400 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Radio Telemetry System
RT400
Radio Telemetry System RT400
RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations. The RT400 system enables remote data acquisition from sensors without hard-wiring. The RT400 transmitter easily interfaces with any resistor or strain gage based sensor and converts the sampled analog signal to digital code. This code is sent to the receiver, via FM radio transmission, where the original analog signal is reconstructed and a scaled output signal is produced.

RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations.
The RT400 system enables remote data acquisition from sensors without hard-wiring.
The RT400 transmitter easily interfaces with any resistor or strain gage based sensor and converts the sampled analog signal to digital code. This code is sent to the receiver, via FM radio transmission, where the original analog signal is reconstructed and a scaled output signal is produced.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number RT400
Product Name Radio Telemetry System
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Unit
Operating Temperature -10.0 to 55.0 C (14.0 to 131.0 F)
Operating Frequency 433 to 916 MHz
Unlock Full Specs
to access all available technical data