22mm illuminated mushroom push buttons provide momentary control with integrated LED pilot lights, rated for 500V insulation and 10A thermal current, meeting IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards with IP65 protection. Contact ratings include AC-15 at 4A, 415V and DC-13 at 0.5A, 110V, with a mechanical life exceeding 1 million operations. LED modules consume up to 20mA at 24VAC/DC, 100VAC, and 240VAC, or up to 15mA at 110VDC, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5mm² to 2.5mm² conductors, and short-circuit protection is rated for a 10A HRC fuse. Operating temperature ranges from -25°C to +70°C.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Mushroom illuminated momentary with LED bulb, bulb holder and mounting bracket
| Altech Corp. | Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ALM3LB-230 | 2ALM3LB-230 | 2ALM3LB-230 | 2ALM3LB-230 |
| Product Name | 22mm Illuminated Mushroom Push Buttons | 22mm Illuminated Mushroom Momentary Push Buttons | Push Buttons/ 22mm LED Illuminated Mushroom Metal Operators | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Mushroom | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |||
| Switch Dimensions | 40mm head | |||
| Terminal Type | Screw Terminals |