StellarNet, Inc. Deuterium Halogen Light Source SL5

Description
A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the return signal routed to the spectrometer SMA 905 input connector The deuterium and halogen lamps can be individually turned on/off and have a front and rear panel shutter control Great for applications that only require low output power like absorbance and transmission measurements
Description
A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the return signal routed to the spectrometer SMA 905 input connector The deuterium and halogen lamps can be individually turned on/off and have a front and rear panel shutter control Great for applications that only require low output power like absorbance and transmission measurements

Suppliers

Company
Product
Description
Supplier Links
Deuterium Halogen Light Source - SL5 - StellarNet, Inc.
Tampa, FL, USA
Deuterium Halogen Light Source
SL5
Deuterium Halogen Light Source SL5
A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the return signal routed to the spectrometer SMA 905 input connector The deuterium and halogen lamps can be individually turned on/off and have a front and rear panel shutter control Great for applications that only require low output power like absorbance and transmission measurements
  • A miniature Deuterium and halogen light source that covers the 200-1700nm range
  • Small size of 1.5 x 2.5 x 6" makes it a perfect match for our
    BLACK-Comet UV-VIS spectrometer
  • The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the return signal routed to the spectrometer SMA 905 input connector
  • The deuterium and halogen lamps can be individually turned on/off and have a front and rear panel shutter control
  • Great for applications that only require low output power like absorbance and transmission measurements
Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category UV Light Systems
Product Number SL5
Product Name Deuterium Halogen Light Source
Type Chamber; Handheld; Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Large-Area Curing Systems - Phoseon FireJet FJ800 - Excelitas Technologies Corp.
Specs
Applications Coating / Paint Testing; Curing
Features LED
Spectral Range 365, 395 nm
View Details
Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
Wavelength Verification Standard - SL2 - StellarNet, Inc.
Specs
Applications Standard / Reference Source
Type Chamber; Handheld; Fiber Optic
Spectral Range Full Spectrum; 253.65-1013.98nm
View Details