StellarNet, Inc. Datasheets for UV Light Systems
UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications.
UV Light Systems: Learn more
| Product Name | Notes |
|---|---|
| 10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature For process control and field portable applications from 350-2300nm 7-28 VDC input with 0.2% power regulation for bulb 12VDC... | |
| A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer... | |
| Calibration lamp with Mercury and Argon gas emission lines from 253.65-1013.98nm Portable operation from 9VDC battery and includes 5VDC wall power adapter Used to perform wavelength calibration and demonstrate spectrometer... | |
| Worlds smallest 4000 hour deuterium light source for continuous wave UV light Specially designed for maximum stability, suitable for process applications down to 200nm Has an integrated temperature control and... |