StellarNet, Inc. BLACK-Comet Concave Grating Spectrometer CXR (UV-VIS)

Description
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.
Description
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

Suppliers

Company
Product
Description
Supplier Links
BLACK-Comet Concave Grating Spectrometer - CXR (UV-VIS) - StellarNet, Inc.
Tampa, FL, USA
BLACK-Comet Concave Grating Spectrometer
CXR (UV-VIS)
BLACK-Comet Concave Grating Spectrometer CXR (UV-VIS)
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number CXR (UV-VIS)
Product Name BLACK-Comet Concave Grating Spectrometer
Response Time 0.0020 seconds
Maximum wavelength of Light source 900 nm (9000 Å)
Instrument Type Portable
Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Peanut Butter Index Colorimeter - CR-410PB - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
UviTec High Nitrate/Nitrite Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.2000 mg/L
Range, high 177000 mg/L
View Details
Water in Oil Monitor - 4100-OWM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 12.93 mg/L
Range, high 1293 mg/L
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Maximum wavelength of Light source 780 nm (7800 Å)
Instrument Type Handheld
Local Interface Digital Front Panel
View Details