Konica Minolta Sensing Americas, Inc. Multi-Angle Spectrophotometer CM-M6

Description
The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints, such as pearlescent coatings, which can exhibit a noticeable visual change with specific angles of view. It uses a new, patented double-path illumination system with directed 45° illumination and 6-angle observation (-15°/15°/25°/45°/75 °/110° aspecular) from two sides to accurately measure painted parts at the automotive production floor. This new, patented optical measurement system is optimized to give accurate and stable results even on curved surfaces. Therefore, samples such as front and rear bumpers, vehicle mirror bodies or door handles can be measured fast, accurately and repeatedly. Its compact and lightweight vertical shape is easy to hold by one or two hands and enables easy positioning, while the high-resolution back-illuminated colour display is easy to read even in the lowest ambient lighting conditions.
Request a Quote
Description
The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints, such as pearlescent coatings, which can exhibit a noticeable visual change with specific angles of view. It uses a new, patented double-path illumination system with directed 45° illumination and 6-angle observation (-15°/15°/25°/45°/75 °/110° aspecular) from two sides to accurately measure painted parts at the automotive production floor. This new, patented optical measurement system is optimized to give accurate and stable results even on curved surfaces. Therefore, samples such as front and rear bumpers, vehicle mirror bodies or door handles can be measured fast, accurately and repeatedly. Its compact and lightweight vertical shape is easy to hold by one or two hands and enables easy positioning, while the high-resolution back-illuminated colour display is easy to read even in the lowest ambient lighting conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Angle Spectrophotometer - CM-M6 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Multi-Angle Spectrophotometer
CM-M6
Multi-Angle Spectrophotometer CM-M6
The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints, such as pearlescent coatings, which can exhibit a noticeable visual change with specific angles of view. It uses a new, patented double-path illumination system with directed 45° illumination and 6-angle observation (-15°/15°/25°/45°/75 °/110° aspecular) from two sides to accurately measure painted parts at the automotive production floor. This new, patented optical measurement system is optimized to give accurate and stable results even on curved surfaces. Therefore, samples such as front and rear bumpers, vehicle mirror bodies or door handles can be measured fast, accurately and repeatedly. Its compact and lightweight vertical shape is easy to hold by one or two hands and enables easy positioning, while the high-resolution back-illuminated colour display is easy to read even in the lowest ambient lighting conditions.

The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints, such as pearlescent coatings, which can exhibit a noticeable visual change with specific angles of view. It uses a new, patented double-path illumination system with directed 45° illumination and 6-angle observation (-15°/15°/25°/45°/75°/110° aspecular) from two sides to accurately measure painted parts at the automotive production floor.

This new, patented optical measurement system is optimized to give accurate and stable results even on curved surfaces. Therefore, samples such as front and rear bumpers, vehicle mirror bodies or door handles can be measured fast, accurately and repeatedly. Its compact and lightweight vertical shape is easy to hold by one or two hands and enables easy positioning, while the high-resolution back-illuminated colour display is easy to read even in the lowest ambient lighting conditions.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number CM-M6
Product Name Multi-Angle Spectrophotometer
Response Time 4.5 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Tomato Index Colorimeter - CR-410T - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Portable Color and Gloss Meter - CM-25cG - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - Chroma Meter CR-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details