StellarNet, Inc. BLACK-Comet-SR Super Range Spectrometer CXR-SR

Description
StellarNet has developed a "Super Range" concave grating spectrometer for UV-VIS-NIR range from 200-1080nm or 220-1100nm. The concave holographic grating is aberration corrected and has no mirrors to minimize stray light with superb imaging projecting a flat field on the detector. Additionally, the grating has a dual blaze to provide high efficiency in both the UV and NIR wavelengths. The optics can be fitted with choice of detectors with 2k/3k element CCD or PDAs. StellarNets' miniature fiber optic spectrometers with concave gratings deliver high performance. The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The Dual Blazed Concave Grating significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The flat field spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line gratings.
Description
StellarNet has developed a "Super Range" concave grating spectrometer for UV-VIS-NIR range from 200-1080nm or 220-1100nm. The concave holographic grating is aberration corrected and has no mirrors to minimize stray light with superb imaging projecting a flat field on the detector. Additionally, the grating has a dual blaze to provide high efficiency in both the UV and NIR wavelengths. The optics can be fitted with choice of detectors with 2k/3k element CCD or PDAs. StellarNets' miniature fiber optic spectrometers with concave gratings deliver high performance. The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The Dual Blazed Concave Grating significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The flat field spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line gratings.

Suppliers

Company
Product
Description
Supplier Links
BLACK-Comet-SR Super Range Spectrometer - CXR-SR - StellarNet, Inc.
Tampa, FL, USA
BLACK-Comet-SR Super Range Spectrometer
CXR-SR
BLACK-Comet-SR Super Range Spectrometer CXR-SR
StellarNet has developed a "Super Range" concave grating spectrometer for UV-VIS-NIR range from 200-1080nm or 220-1100nm. The concave holographic grating is aberration corrected and has no mirrors to minimize stray light with superb imaging projecting a flat field on the detector. Additionally, the grating has a dual blaze to provide high efficiency in both the UV and NIR wavelengths. The optics can be fitted with choice of detectors with 2k/3k element CCD or PDAs. StellarNets' miniature fiber optic spectrometers with concave gratings deliver high performance. The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The Dual Blazed Concave Grating significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The flat field spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line gratings.

StellarNet has developed a "Super Range" concave grating spectrometer for UV-VIS-NIR range from 200-1080nm or 220-1100nm. The concave holographic grating is aberration corrected and has no mirrors to minimize stray light with superb imaging projecting a flat field on the detector. Additionally, the grating has a dual blaze to provide high efficiency in both the UV and NIR wavelengths. The optics can be fitted with choice of detectors with 2k/3k element CCD or PDAs. StellarNets' miniature fiber optic spectrometers with concave gratings deliver high performance. The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The Dual Blazed Concave Grating significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The flat field spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line gratings.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number CXR-SR
Product Name BLACK-Comet-SR Super Range Spectrometer
Response Time 0.0020 seconds
Maximum wavelength of Light source 1100 nm (11000 Å)
Instrument Type Portable
Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Imaging Colorimeter - LumiCam 2400 Advanced - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Instrument Type Handheld; Portable
Operating Temp 50 to 104 F (10 to 40 C)
View Details
On-Line ppm Oil-in-Water - HydroSense 4420 - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.1293 mg/L
View Details
UviTec Color Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 30 seconds
Instrument Type Fixtured or Permanent
Features Self-Test Diagnostics
View Details
Colorimeter - PCE-CSM 4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details