PCE Instruments / PCE Americas Inc. Colorimeter PCE-CSM 10

Description
The colorimeter PCE-CSM 10 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different color spaces (CIE L*A*B, XYZ, Yxy, LCh, CIE LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual color space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 15000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.
Request a Quote Datasheet
Description
The colorimeter PCE-CSM 10 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different color spaces (CIE L*A*B, XYZ, Yxy, LCh, CIE LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual color space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 15000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - PCE-CSM 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Colorimeter
PCE-CSM 10
Colorimeter PCE-CSM 10
The colorimeter PCE-CSM 10 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different color spaces (CIE L*A*B, XYZ, Yxy, LCh, CIE LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual color space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 15000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.

The colorimeter PCE-CSM 10 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different color spaces (CIE L*A*B, XYZ, Yxy, LCh, CIE LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual color space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 15000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number PCE-CSM 10
Product Name Colorimeter
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
Interface Options Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
Colorimeter - PCE-CSM 4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
Colorimeter - PCE-CSM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details