Stellar Technology ST350 Series - Aerospace Pressure Transducers ST350-1500

Description
The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic and static pressure measurements from 3,000 psi to 40,000 psi. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, and infinite resolution. Series ST350 aerospace pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic and static pressure measurements from 3,000 psi to 40,000 psi. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, and infinite resolution. Series ST350 aerospace pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
ST350 Series - Aerospace Pressure Transducers - ST350-1500 - Stellar Technology
Amherst, NY, United States
ST350 Series - Aerospace Pressure Transducers
ST350-1500
ST350 Series - Aerospace Pressure Transducers ST350-1500
The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic and static pressure measurements from 3,000 psi to 40,000 psi. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, and infinite resolution. Series ST350 aerospace pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series ST350 pressure transducers are designed to
meet the rigorous requirements of the aerospace industry.
These pressure sensors combine compact size, rugged
construction, and a special high capacity sensing diaphragm
designed to give highly accurate dynamic and static pressure
measurements from 3,000 psi to 40,000 psi. Additional
design features include a wide compensated temperature
range, all welded stainless steel construction, long term
stability, low sensitivity to shock and vibration, and infinite
resolution. Series ST350 aerospace pressure transducers
are available in absolute, gage, and sealed pressure
references. Each unit is shipped with a 19 point calibration
record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number ST350-1500
Product Name ST350 Series - Aerospace Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2655861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details