Stellar Technology ST150 Series - Aerospace Pressure Transducers ST150-100

Description
The Series ST150 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors incorporate 316 stainless steel wetted parts to meet the hydrogen compatibility requirements needed for many aerospace sensor applications. The ST150 pressure transducer combines compact size, rugged construction, and a unique isolation diaphragm design to give highly accurate dynamic and static pressure measurements. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, infinite resolution, and built-in over-pressure protection for ranges up to 2000 psi. Series ST150 pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series ST150 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors incorporate 316 stainless steel wetted parts to meet the hydrogen compatibility requirements needed for many aerospace sensor applications. The ST150 pressure transducer combines compact size, rugged construction, and a unique isolation diaphragm design to give highly accurate dynamic and static pressure measurements. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, infinite resolution, and built-in over-pressure protection for ranges up to 2000 psi. Series ST150 pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
ST150 Series - Aerospace Pressure Transducers - ST150-100 - Stellar Technology
Amherst, NY, United States
ST150 Series - Aerospace Pressure Transducers
ST150-100
ST150 Series - Aerospace Pressure Transducers ST150-100
The Series ST150 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors incorporate 316 stainless steel wetted parts to meet the hydrogen compatibility requirements needed for many aerospace sensor applications. The ST150 pressure transducer combines compact size, rugged construction, and a unique isolation diaphragm design to give highly accurate dynamic and static pressure measurements. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, infinite resolution, and built-in over-pressure protection for ranges up to 2000 psi. Series ST150 pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series ST150 pressure transducers are designed to
meet the rigorous requirements of the aerospace industry.
These pressure sensors incorporate 316 stainless steel
wetted parts to meet the hydrogen compatibility requirements
needed for many aerospace sensor applications. The ST150
pressure transducer combines compact size, rugged
construction, and a unique isolation diaphragm design to give
highly accurate dynamic and static pressure measurements.
Additional design features include a wide compensated
temperature range, all welded stainless steel construction,
long term stability, low sensitivity to shock and vibration,
infinite resolution, and built-in over-pressure protection for
ranges up to 2000 psi. Series ST150 pressure transducers
are available in absolute, gage, and sealed pressure
references. Each unit is shipped with a 19 point calibration
record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number ST150-100
Product Name ST150 Series - Aerospace Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2067026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Transmitter, 480 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9853 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Voltage; Voltage
View Details