Stellar Technology ST1300 Series - Space Rated Pressure Transducer ST1300-50

Description
The Series ST1300 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure reliable performance over the life of the mission. Each ST1300 pressure transducer incorporates electronic components that have been qualified by DSCC to be “Rad Hard” and compliant to the Grade 1 requirements of EEE-INST-002, thus improving reliability for these transducers when exposed to radiation in high earth orbit. Additional design features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 5 psi to 10,000 psi. Series ST1300 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series ST1300 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure reliable performance over the life of the mission. Each ST1300 pressure transducer incorporates electronic components that have been qualified by DSCC to be “Rad Hard” and compliant to the Grade 1 requirements of EEE-INST-002, thus improving reliability for these transducers when exposed to radiation in high earth orbit. Additional design features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 5 psi to 10,000 psi. Series ST1300 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
ST1300 Series - Space Rated Pressure Transducer - ST1300-50 - Stellar Technology
Amherst, NY, United States
ST1300 Series - Space Rated Pressure Transducer
ST1300-50
ST1300 Series - Space Rated Pressure Transducer ST1300-50
The Series ST1300 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure reliable performance over the life of the mission. Each ST1300 pressure transducer incorporates electronic components that have been qualified by DSCC to be “Rad Hard” and compliant to the Grade 1 requirements of EEE-INST-002, thus improving reliability for these transducers when exposed to radiation in high earth orbit. Additional design features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 5 psi to 10,000 psi. Series ST1300 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series ST1300 pressure transducers are designed to meet the
environmental demands of orbital space flight. These space rated
pressure sensors combine rugged all welded stainless steel construction
and radiation hardened electronic components to ensure reliable
performance over the life of the mission. Each ST1300 pressure
transducer incorporates electronic components that have been qualified
by DSCC to be “Rad Hard” and compliant to the Grade 1 requirements of
EEE-INST-002, thus improving reliability for these transducers when
exposed to radiation in high earth orbit. Additional design features include
a wide compensated temperature range, long term stability, low sensitivity
to shock and vibration, and infinite resolution. Standard pressures range
from 5 psi to 10,000 psi. Series ST1300 units with pressure ranges equal
to or less than 2500 psi, have built in over pressure protection. These
pressure transducers are available in absolute, gage, and sealed
pressure references. Each unit is shipped with a 19 point calibration
record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number ST1300-50
Product Name ST1300 Series - Space Rated Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1752236 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas; Air
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSS-G0100-5S-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers