Stellar Technology ST130 Series - Space Rated Pressure Transducer ST130-15

Description
The Series ST130 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure reliable performance over the life of the mission. Additional design features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 15 psi to 40,000 psi. Series ST130 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series ST130 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure reliable performance over the life of the mission. Additional design features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 15 psi to 40,000 psi. Series ST130 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
ST130 Series - Space Rated Pressure Transducer - ST130-15 - Stellar Technology
Amherst, NY, United States
ST130 Series - Space Rated Pressure Transducer
ST130-15
ST130 Series - Space Rated Pressure Transducer ST130-15
The Series ST130 pressure transducers are designed to meet the environmental demands of orbital space flight. These space rated pressure sensors combine rugged all welded stainless steel construction and radiation hardened electronic components to ensure reliable performance over the life of the mission. Additional design features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 15 psi to 40,000 psi. Series ST130 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series ST130 pressure transducers are designed to meet the
environmental demands of orbital space flight. These space rated pressure
sensors combine rugged all welded stainless steel construction and
radiation hardened electronic components to ensure reliable performance
over the life of the mission. Additional design features include a wide
compensated temperature range, long term stability, low sensitivity to shock
and vibration, and infinite resolution. Standard pressures range from 15 psi
to 40,000 psi. Series ST130 units with pressure ranges equal to or less than
2500 psi, have built in over pressure protection. These pressure
transducers are available in absolute, gage, and sealed pressure
references. Each unit is shipped with a 19 point calibration record traceable
to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number ST130-15
Product Name ST130 Series - Space Rated Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1215535 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors, Transducers - Industrial - IPSL-A0750-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
2 suppliers