Stellar Technology ST120 Series - Aerospace Pressure Transducers ST120-20000

Description
The Series ST120 pressure transducers are designed to meet the the rigorous requirements of the aerospace industry. These pressure transducers weigh approximately 3.5 oz. Besides their very small size, these pressure sensors combine rugged construction and unique sensor diaphragm designs to give highly accurate dynamic and static pressure measurements from 15 psi to 40,000 psi. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, and infinite resolution. Series ST120 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series ST120 pressure transducers are designed to meet the the rigorous requirements of the aerospace industry. These pressure transducers weigh approximately 3.5 oz. Besides their very small size, these pressure sensors combine rugged construction and unique sensor diaphragm designs to give highly accurate dynamic and static pressure measurements from 15 psi to 40,000 psi. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, and infinite resolution. Series ST120 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
ST120 Series - Aerospace Pressure Transducers - ST120-20000 - Stellar Technology
Amherst, NY, United States
ST120 Series - Aerospace Pressure Transducers
ST120-20000
ST120 Series - Aerospace Pressure Transducers ST120-20000
The Series ST120 pressure transducers are designed to meet the the rigorous requirements of the aerospace industry. These pressure transducers weigh approximately 3.5 oz. Besides their very small size, these pressure sensors combine rugged construction and unique sensor diaphragm designs to give highly accurate dynamic and static pressure measurements from 15 psi to 40,000 psi. Additional design features include a wide compensated temperature range, all welded stainless steel construction, long term stability, low sensitivity to shock and vibration, and infinite resolution. Series ST120 units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series ST120 pressure transducers are designed to meet the
the rigorous requirements of the aerospace industry. These
pressure transducers weigh approximately 3.5 oz. Besides their
very small size, these pressure sensors combine rugged
construction and unique sensor diaphragm designs to give highly
accurate dynamic and static pressure measurements from 15 psi
to 40,000 psi. Additional design features include a wide
compensated temperature range, all welded stainless steel
construction, long term stability, low sensitivity to shock and
vibration, and infinite resolution. Series ST120 units with pressure
ranges equal to or less than 2500 psi, have built in over pressure
protection. These pressure transducers are available in absolute,
gage, and sealed pressure references. Each unit is shipped with
a 19 point calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number ST120-20000
Product Name ST120 Series - Aerospace Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2655858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details