Mark-10 Corporation Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N FS06-100

Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote
Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS06-100 force sensor measures tension and compression forces up to 100 lbF (500 N) with a resolution of 0.05 lbF and 1 ozF. It has a weight of 1.7 lb (0.8 kg), a body length of 50.8 mm, a diameter of 13.1 mm, and a 1/4-28 UNF threaded connection. Compatible with Series F test frames up to 500 lbF, it features Plug & Test® technology for onboard calibration data storage and includes a certificate of calibration with 10 data points per measuring direction. Safe overload is 150% of full scale, and accuracy is ±0.15% of full scale plus indicator or test frame error.

Datasheet Summary
Powered by GS/AI

The FS06-100 force sensor measures tension and compression forces up to 100 lbF (500 N) with a resolution of 0.05 lbF and 1 ozF. It has a weight of 1.7 lb (0.8 kg), a body length of 50.8 mm, a diameter of 13.1 mm, and a 1/4-28 UNF threaded connection. Compatible with Series F test frames up to 500 lbF, it features Plug & Test® technology for onboard calibration data storage and includes a certificate of calibration with 10 data points per measuring direction. Safe overload is 150% of full scale, and accuracy is ±0.15% of full scale plus indicator or test frame error.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS06-100 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
FS06-100
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N FS06-100
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS06-100
Product Name Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
Force Rating 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN - MR02-5000 - Mark-10 Corporation
Specs
Force Rating 5620 lbs (2549 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details
MR07-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR07-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details