Stellar Technology Series IT20XX - Intelligent Pressure Transducers IT20XX-30

Description
Advancing technologies allow STI to provide more features along with much higher accuracies in our IT20XX Series “Smart” transducers. By combining the ruggedness and reliability of Bonded Foil Strain Gage Technology with our advanced, ”state of the art”, digital circuit design, a highly flexible, accurate, and economical instrument is produced. This allows the advanced operating systems of today the ability to maintain high degrees of quality and operation in a flexible and affordable manner, and, with economical sensors which can be easily configured. This, combined with our years of experience and “field use” data, allows for a variety of configurations and provides you, our customers, the “Application- Solutions” demanded. The pressure transducer is corrected digitally providing a highly accurate unit.Temperature errors are corrected over its entire compensated temperature range virtually eliminating a major part of a transducer error variable while providing a very stable unit. As standard, an RS-232 or RS-485 output can be provided for functional use as well as for set up and calibration. Calibration, Zeroing, Ranging and shunt for your unit is done thru your PC.Optionally, the units can provide highly accurate, digitallycorrected,a nalog output.
Description
Advancing technologies allow STI to provide more features along with much higher accuracies in our IT20XX Series “Smart” transducers. By combining the ruggedness and reliability of Bonded Foil Strain Gage Technology with our advanced, ”state of the art”, digital circuit design, a highly flexible, accurate, and economical instrument is produced. This allows the advanced operating systems of today the ability to maintain high degrees of quality and operation in a flexible and affordable manner, and, with economical sensors which can be easily configured. This, combined with our years of experience and “field use” data, allows for a variety of configurations and provides you, our customers, the “Application- Solutions” demanded. The pressure transducer is corrected digitally providing a highly accurate unit.Temperature errors are corrected over its entire compensated temperature range virtually eliminating a major part of a transducer error variable while providing a very stable unit. As standard, an RS-232 or RS-485 output can be provided for functional use as well as for set up and calibration. Calibration, Zeroing, Ranging and shunt for your unit is done thru your PC.Optionally, the units can provide highly accurate, digitallycorrected,a nalog output.

Suppliers

Company
Product
Description
Supplier Links
Series IT20XX - Intelligent Pressure Transducers - IT20XX-30 - Stellar Technology
Amherst, NY, United States
Series IT20XX - Intelligent Pressure Transducers
IT20XX-30
Series IT20XX - Intelligent Pressure Transducers IT20XX-30
Advancing technologies allow STI to provide more features along with much higher accuracies in our IT20XX Series “Smart” transducers. By combining the ruggedness and reliability of Bonded Foil Strain Gage Technology with our advanced, ”state of the art”, digital circuit design, a highly flexible, accurate, and economical instrument is produced. This allows the advanced operating systems of today the ability to maintain high degrees of quality and operation in a flexible and affordable manner, and, with economical sensors which can be easily configured. This, combined with our years of experience and “field use” data, allows for a variety of configurations and provides you, our customers, the “Application- Solutions” demanded. The pressure transducer is corrected digitally providing a highly accurate unit.Temperature errors are corrected over its entire compensated temperature range virtually eliminating a major part of a transducer error variable while providing a very stable unit. As standard, an RS-232 or RS-485 output can be provided for functional use as well as for set up and calibration. Calibration, Zeroing, Ranging and shunt for your unit is done thru your PC.Optionally, the units can provide highly accurate, digitallycorrected,a nalog output.

Advancing technologies allow STI to provide more features along with much
higher accuracies in our IT20XX Series “Smart” transducers. By combining
the ruggedness and reliability of Bonded Foil Strain Gage Technology with
our advanced, ”state of the art”, digital circuit design, a highly flexible,
accurate, and economical instrument is produced.
This allows the advanced operating systems of today the ability to maintain
high degrees of quality and operation in a flexible and affordable manner,
and, with economical sensors which can be easily configured. This,
combined with our years of experience and “field use” data, allows for a
variety of configurations and provides you, our customers, the “Application-
Solutions” demanded.
The pressure transducer is corrected digitally providing a highly accurate
unit.Temperature errors are corrected over its entire compensated
temperature range virtually eliminating a major part of a transducer error
variable while providing a very stable unit.
As standard, an RS-232 or RS-485 output can be provided for functional
use as well as for set up and calibration. Calibration, Zeroing, Ranging and
shunt for your unit is done thru your PC.Optionally, the units can provide
highly accurate, digitallycorrected,analog output.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number IT20XX-30
Product Name Series IT20XX - Intelligent Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Sealed
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1447-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60A/200bar - 1-P60A/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME600-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Differential mV/V
View Details