Stellar Technology GT320 Series - High Pressure, Fatigue Rated Pressure Transducers GT320-100000

Description
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
GT320 Series - High Pressure, Fatigue Rated Pressure Transducers - GT320-100000 - Stellar Technology
Amherst, NY, United States
GT320 Series - High Pressure, Fatigue Rated Pressure Transducers
GT320-100000
GT320 Series - High Pressure, Fatigue Rated Pressure Transducers GT320-100000
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series GT320 pressure transducers are mV/V output units
designed to address extremely high pressure applications to 100,000
psi. In addition, the special sensor design of the GT320 pressure
transducer makes it ideal for fatigue rated applications for pressures
ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy
pressure transducers provide excellent pressure sensor solutions for
applications such as homogenizing, fuel injection testing, water jet
cutting, and high pressure metal forming. All GT320 products are
constructed of all-welded stainless steel and are manufactured to be
shock and vibration resistant. Acomprehensive selection of pressure
ports and electrical terminations is available. Each unit is shipped with
a 19 point calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT320-100000
Product Name GT320 Series - High Pressure, Fatigue Rated Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1215530 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors, Transducers - Industrial - 725-IWPTL-G0100-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details