Stellar Technology GT270 Series - Industrial Pressure Transducers GT270-5000

Description
The Series GT270 pressure transducers are 0.15% accuracy millivolt/volt output units designed specifically for test and measurement applications. The GT270 pressure transducer utilizes a unique bonded beam sensing technology which provides improved reliability. All units are constructed of welded stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT270 pressure transducers are shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations are also available. Each unit is shipped with a standard 19 point calibration record traceable to NIST.
Description
The Series GT270 pressure transducers are 0.15% accuracy millivolt/volt output units designed specifically for test and measurement applications. The GT270 pressure transducer utilizes a unique bonded beam sensing technology which provides improved reliability. All units are constructed of welded stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT270 pressure transducers are shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations are also available. Each unit is shipped with a standard 19 point calibration record traceable to NIST.

Suppliers

Company
Product
Description
Supplier Links
GT270 Series - Industrial Pressure Transducers - GT270-5000 - Stellar Technology
Amherst, NY, United States
GT270 Series - Industrial Pressure Transducers
GT270-5000
GT270 Series - Industrial Pressure Transducers GT270-5000
The Series GT270 pressure transducers are 0.15% accuracy millivolt/volt output units designed specifically for test and measurement applications. The GT270 pressure transducer utilizes a unique bonded beam sensing technology which provides improved reliability. All units are constructed of welded stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT270 pressure transducers are shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations are also available. Each unit is shipped with a standard 19 point calibration record traceable to NIST.

The Series GT270 pressure transducers are 0.15% accuracy
millivolt/volt output units designed specifically for test and
measurement applications. The GT270 pressure transducer utilizes
a unique bonded beam sensing technology which provides
improved reliability. All units are constructed of welded stainless
steel. Standard pressure ranges are 15 psi to 40,000 psi in both
gage and absolute references. All GT270 pressure transducers are
shock and vibration resistant. Acomprehensive selection of
pressure ports and electrical terminations are also available. Each
unit is shipped with a standard 19 point calibration record traceable
to NIST.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT270-5000
Product Name GT270 Series - Industrial Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Bonded Beam
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3IC/750bar - 1-P3IC/750BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G1000-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details