The GT25XX Series Transmitter incorporates a flameproof/explosion
proof housing which allows the use of both our analog & digital
electronics. This versatility allows STI to utilize its years of electronic
development to provide “Application-Solutio
demanding environments.
STI utilizes rugged, reliable bonded foil strain gage technology providing
both an accurate and stable unit. Our stainless steel construction provides
these units with the capability of withstanding harsh environments yet
providing high accuracy withlow susceptibility to shock & vibration.
“Application-Solutio
• Inconel construction for H2S or saltwater service
• Dual pressure and temperature outputs
• PC/PDAcompatibilitie
• OEM Customization
The brief specifications listed on the back are but a few of the more
important parameters of interest; make sure to contact the sales office
closest to you for further definition. In most cases, independent data
sheets support these applications and provide additional information.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | GT25XX-25000 |
| Product Name | GT25XX Series - Hazardous Location Pressure Transmitters |
| Signal Output | Analog Current; RS232/485; CANbus |
| Sensor Technology | Strain Gauge |
| Pressure Measurement | Gauge |
| Media | Liquid; Gas |