Stellar Technology GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter GT2250-10

Description
The GT2250 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The GT2250 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter - GT2250-10 - Stellar Technology
Amherst, NY, United States
GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter
GT2250-10
GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter GT2250-10
The GT2250 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The GT2250 Series is an intrinsically safe electronics package,
which can be integrally added to our standard 4-20mA devices.
Represented as its own product series as the GT2250, it allows
all of our standard mechanical configurations to be utilized. This
not only allows us to maintain years of field-use data but to
implement new configurations by developing “Application-
Solutions” as you, our customers, demand.
Areas of applications where we can assist include,
but are not limited to:
Gage/Absolute/Compound/Vacuum
& Differential Configuration for:
• Submersible Applications
• Oilfield Drilling/Production Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Barometric Correction
• NACE Compatibility in Harsh Environments
• Plant Automation
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Transmitters
Product Number GT2250-10
Product Name GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter
Signal Output Analog Current
Sensor Technology Strain Gauge
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - 982R - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Absolute pressure transmitter - PAS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output Analog Current; HART® Protocol
Pressure Measurement Absolute
Media Liquid; Gas
View Details