Stellar Technology GT16XX Series - Industrial Pressure Transducers / Pressure Transmitters GT16XX-30

Description
The GT16XX series is an competitively priced, high-accuracy sensor providing high level outputs. Although the unit provides many special features as standard, it’s also designed to accept many electrical and mechanical options. The unit’s improved "Static Error Band", provides highly repeatable operation over a wide temperature environment. As with all other STI sensors, the GT16XX series offers rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and fast response. It is serviceable and compliments the “Application-Solutio ns” demanded by today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The GT16XX series is an competitively priced, high-accuracy sensor providing high level outputs. Although the unit provides many special features as standard, it’s also designed to accept many electrical and mechanical options. The unit’s improved "Static Error Band", provides highly repeatable operation over a wide temperature environment. As with all other STI sensors, the GT16XX series offers rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and fast response. It is serviceable and compliments the “Application-Solutio ns” demanded by today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT16XX Series - Industrial Pressure Transducers / Pressure Transmitters - GT16XX-30 - Stellar Technology
Amherst, NY, United States
GT16XX Series - Industrial Pressure Transducers / Pressure Transmitters
GT16XX-30
GT16XX Series - Industrial Pressure Transducers / Pressure Transmitters GT16XX-30
The GT16XX series is an competitively priced, high-accuracy sensor providing high level outputs. Although the unit provides many special features as standard, it’s also designed to accept many electrical and mechanical options. The unit’s improved "Static Error Band", provides highly repeatable operation over a wide temperature environment. As with all other STI sensors, the GT16XX series offers rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and fast response. It is serviceable and compliments the “Application-Solutio ns” demanded by today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The GT16XX series is an competitively
priced, high-accuracy sensor providing
high level outputs. Although the unit
provides many special features as
standard, it’s also designed to accept many
electrical and mechanical options. The unit’s
improved "Static Error Band", provides highly
repeatable operation over a wide temperature environment.
As with all other STI sensors, the GT16XX series offers rugged,
reliable bonded foil strain gage technology and “state of the art” circuit
design. The unit provides low sensitivity to shock and vibration, infinite
resolution and fast response. It is serviceable and compliments the
“Application-Solutions” demanded by today’s market place.
Areas of applications where we can assist include:
Gage/Absolute/Compound/Vacuum
& Differential Configuration for:
• Oilfield Drilling/Production Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Plant Automation
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT16XX-30
Product Name GT16XX Series - Industrial Pressure Transducers / Pressure Transmitters
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-IWPT-G2503-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
DYNAMIC PRESSURE SENSOR - 2310A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details