Stellar Technology GT160 Series - Industrial Pressure Transducers GT160-25000

Description
The Series GT160 pressure transducers are high accuracy millivolt /volt output sensors designed specifically for applications in very demanding test and measurement environments. The Series GT160 pressure transducers offer a unique combination of small size, 0.1% static accuracy, enhanced thermal accuracy, and extended operating temperature range to achieve the results expected in these rigorous conditions. All GT160 units are constructed of welded stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT160 pressure transducers are shock and vibration resistant. A comprehensive selection of pressure ports, electrical terminations, and temperature compensation ranges are available. Each unit is shipped with a standard 19 point calibration record traceable to NIST.
Description
The Series GT160 pressure transducers are high accuracy millivolt /volt output sensors designed specifically for applications in very demanding test and measurement environments. The Series GT160 pressure transducers offer a unique combination of small size, 0.1% static accuracy, enhanced thermal accuracy, and extended operating temperature range to achieve the results expected in these rigorous conditions. All GT160 units are constructed of welded stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT160 pressure transducers are shock and vibration resistant. A comprehensive selection of pressure ports, electrical terminations, and temperature compensation ranges are available. Each unit is shipped with a standard 19 point calibration record traceable to NIST.

Suppliers

Company
Product
Description
Supplier Links
GT160 Series - Industrial Pressure Transducers - GT160-25000 - Stellar Technology
Amherst, NY, United States
GT160 Series - Industrial Pressure Transducers
GT160-25000
GT160 Series - Industrial Pressure Transducers GT160-25000
The Series GT160 pressure transducers are high accuracy millivolt /volt output sensors designed specifically for applications in very demanding test and measurement environments. The Series GT160 pressure transducers offer a unique combination of small size, 0.1% static accuracy, enhanced thermal accuracy, and extended operating temperature range to achieve the results expected in these rigorous conditions. All GT160 units are constructed of welded stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT160 pressure transducers are shock and vibration resistant. A comprehensive selection of pressure ports, electrical terminations, and temperature compensation ranges are available. Each unit is shipped with a standard 19 point calibration record traceable to NIST.

The Series GT160 pressure transducers are high accuracy
millivolt /volt output sensors designed specifically for applications
in very demanding test and measurement environments. The
Series GT160 pressure transducers offer a unique combination of
small size, 0.1% static accuracy, enhanced thermal accuracy, and
extended operating temperature range to achieve the results
expected in these rigorous conditions. All GT160 units are
constructed of welded stainless steel. Standard pressure ranges
are 15 psi to 40,000 psi in both gage and absolute references. All
GT160 pressure transducers are shock and vibration resistant. A
comprehensive selection of pressure ports, electrical
terminations, and temperature compensation ranges are
available. Each unit is shipped with a standard 19 point calibration
record traceable to NIST.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT160-25000
Product Name GT160 Series - Industrial Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1215537 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details