Stellar Technology GT10XX Series - Aerospace Pressure Transducers GT10XX-3000

Description
The GT10XX series has a unique “sensing element” which allows low pressures to have very high overloads with no fill fluids to slow response times. This design structure also allows diaphragms to be replaced and pressure ports to be thoroughly cleaned, thus allowing ultra-high purity to be maintained. As with all other STI sensors, the GT10XX series offers rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and high response rates. Its compact design is serviceable and compliments the “Application-Solutio ns” demanded by today’s market place. The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The GT10XX series has a unique “sensing element” which allows low pressures to have very high overloads with no fill fluids to slow response times. This design structure also allows diaphragms to be replaced and pressure ports to be thoroughly cleaned, thus allowing ultra-high purity to be maintained. As with all other STI sensors, the GT10XX series offers rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and high response rates. Its compact design is serviceable and compliments the “Application-Solutio ns” demanded by today’s market place. The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT10XX Series - Aerospace Pressure Transducers - GT10XX-3000 - Stellar Technology
Amherst, NY, United States
GT10XX Series - Aerospace Pressure Transducers
GT10XX-3000
GT10XX Series - Aerospace Pressure Transducers GT10XX-3000
The GT10XX series has a unique “sensing element” which allows low pressures to have very high overloads with no fill fluids to slow response times. This design structure also allows diaphragms to be replaced and pressure ports to be thoroughly cleaned, thus allowing ultra-high purity to be maintained. As with all other STI sensors, the GT10XX series offers rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The unit provides low sensitivity to shock and vibration, infinite resolution and high response rates. Its compact design is serviceable and compliments the “Application-Solutio ns” demanded by today’s market place. The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The GT10XX series has a unique
“sensing element” which allows low
pressures to have very high overloads
with no fill fluids to slow response
times. This design structure also
allows diaphragms to be replaced and
pressure ports to be thoroughly
cleaned, thus allowing ultra-high purity
to be maintained.
As with all other STI sensors, the GT10XX series offers rugged,
reliable bonded foil strain gage technology and “state of the art” circuit
design. The unit provides low sensitivity to shock and vibration,
infinite resolution and high response rates. Its compact design is
serviceable and compliments the “Application-Solutions” demanded by
today’s market place.
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT10XX-3000
Product Name GT10XX Series - Aerospace Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 274027 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relay Positive Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-IWPTL-G1000-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Sensors, Transducers - Industrial - 1882-6055045-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers