Stellar Technology DT19XX Series - Differential Pressure Transducers and Transmitters DT19XX-100

Description
The Series DT19XX differential pressure transducers and differential pressure transmitters are compact, reliable, and rugged, wet-wet differential pressure sensors with high differential pressure capability. In addition, the DT19XX differential pressure transmitters are designed with internal signal conditioning. Customers can select 4- 20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. The Series DT19XX differential pressure sensors are constructed of all welded stainless steel and are more robust than fluid filled differential pressure transducers with bolted construction. The DT19XX is free of any fluid fill and thus has expanded temperature ranges. The smaller size and all welded construction make these units ideal for applications exhibiting higher levels of shock and vibration. Other key design features include long term stability, and both bidirectional and unidirectional outputs. Each DT19XX is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series DT19XX differential pressure transducers and differential pressure transmitters are compact, reliable, and rugged, wet-wet differential pressure sensors with high differential pressure capability. In addition, the DT19XX differential pressure transmitters are designed with internal signal conditioning. Customers can select 4- 20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. The Series DT19XX differential pressure sensors are constructed of all welded stainless steel and are more robust than fluid filled differential pressure transducers with bolted construction. The DT19XX is free of any fluid fill and thus has expanded temperature ranges. The smaller size and all welded construction make these units ideal for applications exhibiting higher levels of shock and vibration. Other key design features include long term stability, and both bidirectional and unidirectional outputs. Each DT19XX is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
DT19XX Series - Differential Pressure Transducers and Transmitters - DT19XX-100 - Stellar Technology
Amherst, NY, United States
DT19XX Series - Differential Pressure Transducers and Transmitters
DT19XX-100
DT19XX Series - Differential Pressure Transducers and Transmitters DT19XX-100
The Series DT19XX differential pressure transducers and differential pressure transmitters are compact, reliable, and rugged, wet-wet differential pressure sensors with high differential pressure capability. In addition, the DT19XX differential pressure transmitters are designed with internal signal conditioning. Customers can select 4- 20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. The Series DT19XX differential pressure sensors are constructed of all welded stainless steel and are more robust than fluid filled differential pressure transducers with bolted construction. The DT19XX is free of any fluid fill and thus has expanded temperature ranges. The smaller size and all welded construction make these units ideal for applications exhibiting higher levels of shock and vibration. Other key design features include long term stability, and both bidirectional and unidirectional outputs. Each DT19XX is shipped with a 19 point calibration record traceable to NISTas standard.

The Series DT19XX differential pressure transducers and
differential pressure transmitters are compact, reliable,
and rugged, wet-wet differential pressure sensors with
high differential pressure capability. In addition, the
DT19XX differential pressure transmitters are designed
with internal signal conditioning. Customers can select 4-
20 mAcurrent outputs, numerous voltage outputs, as well
as digital outputs including RS232, RS485, and CANbus.
The Series DT19XX differential pressure sensors are
constructed of all welded stainless steel and are more
robust than fluid filled differential pressure
transducers with bolted construction. The
DT19XX is free of any fluid fill and thus has
expanded temperature ranges. The smaller
size and all welded construction make these
units ideal for applications exhibiting higher levels
of shock and vibration. Other key design features
include long term stability, and both bidirectional and
unidirectional outputs. Each DT19XX is shipped with a
19 point calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number DT19XX-100
Product Name DT19XX Series - Differential Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2726954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G4002-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details