Sensata Technologies Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSLUAT-GP005-5

Description
PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6955 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6955
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6955
PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6955
Product Name Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; Current
View Details
Pressure Sensors, Transducers - Industrial - 725-1673-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors - 2133354 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors, Transducers - 39-D6F-PH5050AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers