Stellar Technology DT190 Series - Differential Pressure Transducers DT190-50

Description
The Series DT190 differential pressure transducer is a compact, reliable, and rugged, wet-wet differential pressure transducer with high differential pressure capability. The Series DT190 differential pressure sensors are constructed of all welded stainless steel and are more robust than fluid filled differential pressure transducers with bolted construction. The DT190 is free of any fluid fill and thus has expanded temperature ranges. The smaller size and all welded construction make these units ideal for applications exhibiting higher levels of shock and vibration. Other key design features include long term stability, and both bidirectional and unidirectional outputs. Each DT190 is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series DT190 differential pressure transducer is a compact, reliable, and rugged, wet-wet differential pressure transducer with high differential pressure capability. The Series DT190 differential pressure sensors are constructed of all welded stainless steel and are more robust than fluid filled differential pressure transducers with bolted construction. The DT190 is free of any fluid fill and thus has expanded temperature ranges. The smaller size and all welded construction make these units ideal for applications exhibiting higher levels of shock and vibration. Other key design features include long term stability, and both bidirectional and unidirectional outputs. Each DT190 is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
DT190 Series - Differential Pressure Transducers - DT190-50 - Stellar Technology
Amherst, NY, United States
DT190 Series - Differential Pressure Transducers
DT190-50
DT190 Series - Differential Pressure Transducers DT190-50
The Series DT190 differential pressure transducer is a compact, reliable, and rugged, wet-wet differential pressure transducer with high differential pressure capability. The Series DT190 differential pressure sensors are constructed of all welded stainless steel and are more robust than fluid filled differential pressure transducers with bolted construction. The DT190 is free of any fluid fill and thus has expanded temperature ranges. The smaller size and all welded construction make these units ideal for applications exhibiting higher levels of shock and vibration. Other key design features include long term stability, and both bidirectional and unidirectional outputs. Each DT190 is shipped with a 19 point calibration record traceable to NISTas standard.

The Series DT190 differential pressure transducer is
a compact, reliable, and rugged, wet-wet differential
pressure transducer with high differential pressure
capability. The Series DT190 differential pressure
sensors are constructed of all welded stainless steel
and are more robust than fluid filled differential
pressure transducers with bolted construction. The
DT190 is free of any fluid fill and thus has
expanded temperature ranges. The smaller
size and all welded construction make these
units ideal for applications exhibiting
higher levels of shock and vibration.
Other key design features include long
term stability, and both bidirectional
and unidirectional outputs. Each DT190 is
shipped with a 19 point calibration record
traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number DT190-50
Product Name DT190 Series - Differential Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2726950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6961 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute; Absolute
Signal Output Analog Current; Current
View Details