Sensata Technologies Pressure Sensors, Transducers - Industrial IPSSAT-G2000-5C

Description
PRESSURE TRANS 0-2BARG 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS 0-2BARG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1498-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1498-ND
Pressure Sensors, Transducers - Industrial 725-1498-ND
PRESSURE TRANS 0-2BARG 4-20MA

PRESSURE TRANS 0-2BARG 4-20MA

Buy Now Datasheet
Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6972 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6972
Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6972
PRESSURE SENSOR, 2BAR, 3/4" BSP; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 2BAR, 3/4" BSP; Operating Pressure Max:2bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSSAT-G2000-5C - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSSAT-G2000-5C
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSSAT-G2000-5C
PRESSURE TRANS 0-2BARG 4-20MA

PRESSURE TRANS 0-2BARG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1498-ND 77Y6972 IPSSAT-G2000-5C
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 2Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Sealed Gauge; Gauge Gauge; Sealed
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3MBP/500bar - 1-P3MBP/500BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1260229 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details