Stellar Technology DIN-rail Signal Conditioners APD4059

Description
The APD4059 accepts an input from one to four strain gages, bridge type sensors, load cells, or pressure transducers. It filters, amplifies, and converts the resulting millivolt signal into the selected DC voltage or current output that is linearly related to the input. The full 3 way (input, output, power) isolation makes this module useful for ground loop elimination, common mode signal rejection or noise pickup reduction. The adjustable excitation power supply generates a stable source of voltage to drive from one to four 350 ω (or greater) devices. Sense lead circuitry is included to cancel the effects of leadwire resistance, if required. Input, output, excitation and zero offset are field configurable, via external rotary and slide switches. Offsets up to ±100% of span can be used to cancel sensor offsets or non-zero deadweights (taring). Non-interactive zero and span simplifies calibration. The APD4059 can be specified with varying degrees of filtering to tailor the response time to the application. Consult factory for assistance.
Description
The APD4059 accepts an input from one to four strain gages, bridge type sensors, load cells, or pressure transducers. It filters, amplifies, and converts the resulting millivolt signal into the selected DC voltage or current output that is linearly related to the input. The full 3 way (input, output, power) isolation makes this module useful for ground loop elimination, common mode signal rejection or noise pickup reduction. The adjustable excitation power supply generates a stable source of voltage to drive from one to four 350 ω (or greater) devices. Sense lead circuitry is included to cancel the effects of leadwire resistance, if required. Input, output, excitation and zero offset are field configurable, via external rotary and slide switches. Offsets up to ±100% of span can be used to cancel sensor offsets or non-zero deadweights (taring). Non-interactive zero and span simplifies calibration. The APD4059 can be specified with varying degrees of filtering to tailor the response time to the application. Consult factory for assistance.

Suppliers

Company
Product
Description
Supplier Links
DIN-rail Signal Conditioners - APD4059 - Stellar Technology
Amherst, NY, United States
DIN-rail Signal Conditioners
APD4059
DIN-rail Signal Conditioners APD4059
The APD4059 accepts an input from one to four strain gages, bridge type sensors, load cells, or pressure transducers. It filters, amplifies, and converts the resulting millivolt signal into the selected DC voltage or current output that is linearly related to the input. The full 3 way (input, output, power) isolation makes this module useful for ground loop elimination, common mode signal rejection or noise pickup reduction. The adjustable excitation power supply generates a stable source of voltage to drive from one to four 350 ω (or greater) devices. Sense lead circuitry is included to cancel the effects of leadwire resistance, if required. Input, output, excitation and zero offset are field configurable, via external rotary and slide switches. Offsets up to ±100% of span can be used to cancel sensor offsets or non-zero deadweights (taring). Non-interactive zero and span simplifies calibration. The APD4059 can be specified with varying degrees of filtering to tailor the response time to the application. Consult factory for assistance.

The APD4059 accepts an input from one to four strain gages, bridge type sensors, load cells, or pressure transducers. It filters, amplifies, and converts the resulting millivolt signal into the selected DC voltage or current output that is linearly related to the input.

The full 3 way (input, output, power) isolation makes this module useful for ground loop elimination, common mode signal rejection or noise pickup reduction. The adjustable excitation power supply generates a stable source of voltage to drive from one to four 350 Ω (or greater) devices. Sense lead circuitry is included to cancel the effects of leadwire resistance, if required.

Input, output, excitation and zero offset are field configurable, via external rotary and slide switches. Offsets up to ±100% of span can be used to cancel sensor offsets or non-zero deadweights (taring). Non-interactive zero and span simplifies calibration.

The APD4059 can be specified with varying degrees of filtering to tailor the response time to the application. Consult factory for assistance.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Signal Conditioners
Product Number APD4059
Product Name DIN-rail Signal Conditioners
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details