Steiner & Martins, Inc. Stack Actuator, 20um Displacement SMPAK157718D20

Description
Stack Actuator, 20um Displacement Part Number: SMPAK157718D20 -- SIMILAR PRODUCTS Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a voltage signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage. Dimensions(LxWxH): 7ã-7x18mm Capacitance: 2uF±20% Displacement: 20 um@150V±10%
Description
Stack Actuator, 20um Displacement Part Number: SMPAK157718D20 -- SIMILAR PRODUCTS Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a voltage signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage. Dimensions(LxWxH): 7ã-7x18mm Capacitance: 2uF±20% Displacement: 20 um@150V±10%

Suppliers

Company
Product
Description
Supplier Links
Stack Actuator, 20um Displacement - SMPAK157718D20 - Steiner & Martins, Inc.
Miami, FL, USA
Stack Actuator, 20um Displacement
SMPAK157718D20
Stack Actuator, 20um Displacement SMPAK157718D20
Stack Actuator, 20um Displacement Part Number: SMPAK157718D20 -- SIMILAR PRODUCTS Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a voltage signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage. Dimensions(LxWxH): 7ã-7x18mm Capacitance: 2uF±20% Displacement: 20 um@150V±10%

Stack Actuator, 20um Displacement
Part Number: SMPAK157718D20 -- SIMILAR PRODUCTS
Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a voltage signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage.
Dimensions(LxWxH): 7Ã-7x18mm
Capacitance: 2uF±20%
Displacement: 20 um@150V±10%

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Actuators
Product Number SMPAK157718D20
Product Name Stack Actuator, 20um Displacement
Actuator Configuration Stack
Unlock Full Specs
to access all available technical data

Similar Products

Preloaded Piezo Actuator - P-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details