STEGO Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 12220.0-00

Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego - 30AH0132 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
30AH0132
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 30AH0132
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0132
Product Name Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details