STEGO Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 12210.0-30

Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego - 30AH0131 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
30AH0131
Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego 30AH0131
VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1730LM, 16W; Light Color:Daylight; Lumen Output:1730lm; Power Rating:16W; Supply Voltage:240VAC; Light Bar Length:700mm; IP Rating:IP20; Product Range:LED 122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0131
Product Name Variolinelamp, Daylight Wht, 1730Lm, 16W; Light Color Stego
Optical Power Output 16000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C4SMF-RJS-CT0W0BB1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details