STEGO Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 12134.0-30

Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego - 33AH3570 - Newark, An Avnet Company
Chicago, IL, United States
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
33AH3570
Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego 33AH3570
VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

VARIOLINE LAMP W/SKT, DAYLIGHT WHT, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:120VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AH3570
Product Name Varioline Lamp W/skt, Daylight Wht, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLI-325URT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1115-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details