STEGO Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 12130.0-00

Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet
Description
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego - 30AH0126 - Newark, An Avnet Company
Chicago, IL, United States
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
30AH0126
Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego 30AH0126
VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

VARIOLINELAMP, DAYLIGHT WHT, 1080LM, 11W; Light Color:Daylight; Lumen Output:1080lm; Power Rating:11W; Supply Voltage:240VAC; Light Bar Length:500mm; IP Rating:IP20; Product Range:LED 121 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AH0126
Product Name Variolinelamp, Daylight Wht, 1080Lm, 11W; Light Color Stego
Optical Power Output 11000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LEDs - 2305331 - RS Components, Ltd.
Specs
Forward Voltage 2.4 volts
View Details
2 suppliers
LED Indication - Discrete - 67-2029-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
2 suppliers