Qualtek Electronics Corp. 60mm Fan Filter Media 60PPI 09250-M/60

Description
60mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
60mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fan filter media for 60mm fans, designed to meet UL 900 Class II requirements with 60 pores per inch, available in RoHS-compliant construction. The part is provided as media only, without a frame or mounting hardware.

Datasheet Summary
Powered by GS/AI

Fan filter media for 60mm fans, designed to meet UL 900 Class II requirements with 60 pores per inch, available in RoHS-compliant construction. The part is provided as media only, without a frame or mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Mentor, OH, United States
60mm Fan Filter Media 60PPI
09250-M/60
60mm Fan Filter Media 60PPI 09250-M/60
60mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag

60mm Fan Filter Media
UL 900 Rated Material
60PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09250-M/60
Product Name 60mm Fan Filter Media 60PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Fan Filter Media 100PPI - 09450-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
150mm Plastic Fan Filter Assembly with 60PPI Media - 09650-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details